EN
  • EN
  • DE

MAX9247GCM+

Part No MAX9247GCM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 27-Bit, 2.5MHz-to-42MHz DC-Balanced LVDS Serializer | IC SERIALIZER LVDS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Serializer
Data Rate 756Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX9247
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1215357-MAX9247GCM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9247GCM+ CAD Model

Description

Maxim Integrated's MAX9247GCM+ SerDes

The MAX9247GCM+ is a compact, high-speed serial link serializer from Maxim Integrated, designed to provide reliable data transmission over a single twisted-pair or coaxial cable. This serializer is a key component in applications requiring high data throughput and minimal wiring complexity, such as automotive camera systems, video links, and industrial control interfaces.

Key Features:

  • High-Speed Data Transfer: The MAX9247GCM+ boasts a 27-bit parallel input interface that can operate up to 42MHz, providing a serial data rate of up to 1.594Gbps. This ensures swift and efficient data transmission, making it ideal for bandwidth-intensive applications.
  • Embedded Control Channel: This device includes an embedded bidirectional control channel that operates at 9.6kbps to 1Mbps. This channel allows for the transfer of control and status information without the need for additional wires, simplifying system design and reducing costs.
  • Robust Error Detection: With built-in cyclic redundancy check (CRC) error detection, the MAX9247GCM+ ensures data integrity by detecting errors that may occur during transmission. This feature is crucial for applications where data accuracy is paramount.
  • Low Electromagnetic Emission: The serializer is designed to minimize electromagnetic interference (EMI), a critical consideration in automotive and industrial environments where electronic noise can affect the performance of other systems.
  • Adaptive Equalization: The MAX9247GCM+ incorporates adaptive equalization technology, which compensates for cable losses and ensures optimal signal integrity over long cable runs.

Applications:

The MAX9247GCM+ is particularly suited for use in automotive safety and infotainment systems, such as rear-view and surround-view cameras, driver assistance systems, and high-resolution displays. Its robust design also makes it a favorable choice for industrial video transmission and machine vision systems, where reliable data transfer in harsh environments is required.

Overall, Maxim Integrated's MAX9247GCM+ offers a blend of high-speed data transfer, integrated control channels, and advanced features designed to ensure reliable communication in critical applications. Its ability to reduce system complexity and cost while maintaining data integrity makes it an excellent choice for designers looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess