EN
  • EN
  • DE

MAX9249GCM/V

Part No MAX9249GCM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707307-MAX9249GCM/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9249GCM/V CAD Model

Description

MAX9249GCM/V - High-Speed Serializer from Maxim Integrated

The MAX9249GCM/V is a compact, high-performance serializer designed by Maxim Integrated for automotive and industrial video applications. This advanced chip is engineered to serialize 24-bit parallel LVCMOS/LVTTL data into a single LVDS (Low Voltage Differential Signaling) output stream with embedded clock. This technology simplifies the design of high-speed data transmission over a single twisted-pair or coaxial cable, making it an ideal solution for reducing connectivity complexity and cable bulk in a variety of applications.

Key Features

  • High Data Rate: Supports data rates up to 3.12 Gbps, enabling the transmission of high-resolution video and data without compression.
  • Embedded Control Channel: Utilizes bidirectional control channel operation that allows for status and control data to be transferred back and forth without additional wires.
  • Reduced EMI: Spread spectrum capability helps to minimize electromagnetic interference, improving signal integrity in noise-sensitive applications.
  • Power Efficiency: The serializer includes power-down modes and a low operating current, enhancing power efficiency for energy-sensitive designs.

Applications

The MAX9249GCM/V is particularly suited for automotive infotainment and driver assistance systems, such as:

  • Navigation and multimedia display interfaces
  • Rear-seat entertainment systems
  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)

Product Advantages

The serializer's robust design includes features such as pre-emphasis and programmable spread spectrum to enhance signal integrity over long cable runs, which is particularly important in the demanding automotive environment. Additionally, it supports multiple video formats, including RGB and YCbCr, giving designers the flexibility to use the chip in various configurations.

With its ability to handle high data bandwidths and reduce cabling requirements, the MAX9249GCM/V from Maxim Integrated offers a streamlined solution for transmitting video and control data with high reliability and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6942 $50.6942
3+ $41.5952 $124.7856
4+ $40.2954 $161.1816
6+ $38.9955 $233.9730
7+ $37.6957 $263.8699
9+ $33.7961 $304.1649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess