EN
  • EN
  • DE

MAX9260GCB/V+T

Part No MAX9260GCB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 30
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 126448-MAX9260GCB/V+T
Family Name MAX9260
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9260GCB/V+T CAD Model

Description

Maxim Integrated MAX9260GCB/V+T - High-Speed Gigabit Multimedia Serial Link (GMSL) Serializer

The MAX9260GCB/V+T from Maxim Integrated is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) serializer designed to provide a high-speed data interface for automotive infotainment, advanced driver assistance systems (ADAS), and other applications that require fast and reliable data transmission.

This serializer is capable of sending 1080p60, 3D video, and bidirectional control data simultaneously over a single twisted-pair or coaxial cable. The MAX9260GCB/V+T is engineered to reduce the complexity and cost of cabling in automotive and industrial environments by replacing bulky and expensive cabling with a lightweight and more flexible solution.

The robust design of the MAX9260GCB/V+T includes spread spectrum capability for electromagnetic interference (EMI) reduction, as well as full-duplex control channel communication. It supports up to 15 meters of cable length, making it suitable for a wide range of applications. Additionally, the device's automatic cable equalization optimizes signal integrity over long cable runs.

With its high immunity to noise and low emission of electromagnetic interference, the MAX9260GCB/V+T is ideal for use in harsh automotive environments where reliability and performance are critical. It operates over a -40°C to +105°C temperature range, ensuring functionality under extreme conditions.

The MAX9260GCB/V+T comes in a compact 64-pin LQFP package, which contributes to a reduced footprint on the PCB. Its power management features include a low-power mode with remote wake-up to save power when the link is not active.

Maxim Integrated's commitment to quality and performance ensures that the MAX9260GCB/V+T serializer meets the stringent requirements of automotive and industrial applications. Whether it's for in-vehicle infotainment systems, rearview cameras, or any application that demands high-speed data transmission and robust performance, the MAX9260GCB/V+T is an excellent choice for designers and engineers looking for a reliable and efficient data serialization solution.

You May Also Be Interested in

Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9976 $55.9832
16+ $6.5621 $104.9936
24+ $6.3571 $152.5704
33+ $6.1520 $203.0160
43+ $5.9469 $255.7167
57+ $5.3317 $303.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess