EN
  • EN
  • DE

MAX9276GTN/V+

Part No MAX9276GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 707333-MAX9276GTN/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9276GTN/V+ CAD Model

Description

Maxim Integrated's MAX9276GTN/V+ GMSL Serializer

The MAX9276GTN/V+ from Maxim Integrated is a highly advanced Gigabit Multimedia Serial Link (GMSL) serializer specifically designed to meet the needs of automotive and industrial video applications. This innovative component is part of Maxim's high-speed serial link portfolio and is engineered to provide a secure and high-bandwidth interface between cameras and processing units.

Key Features

  • High-Speed Data Transmission: The MAX9276GTN/V+ supports serial data transmission up to 1.5 Gbps, making it suitable for high-resolution and high-frame-rate video applications.
  • Enhanced Data Integrity: The device includes automatic adaptation to cable length and incorporates spread spectrum to reduce EMI, ensuring reliable data communication over long cable distances.
  • Low Latency: With minimal serialization/deserialization latency, the serializer is ideal for real-time video applications where delay can be critical.
  • Robust Error Detection: It features a robust CRC-based error detection and a bit error rate (BER) monitor to maintain data integrity in demanding environments.
  • Power-Over-Coax (PoC) Capability: The MAX9276GTN/V+ supports Power-over-Coax technology, allowing power to be supplied to the remote camera along with the data signal over a single coaxial cable.

Applications

  • Automotive camera systems
  • Surround view systems
  • Driver assistance systems (ADAS)
  • Industrial machine vision
  • Security and surveillance

The MAX9276GTN/V+ is designed with automotive-grade reliability, ensuring operation in extreme temperature ranges and harsh environments. Its compact form factor and low power consumption make it an excellent choice for space-constrained and power-sensitive applications. Maxim Integrated's commitment to high-quality and high-performance communication solutions is exemplified in the MAX9276GTN/V+, making it a go-to choice for developers looking to implement sophisticated video systems.

Overall, the MAX9276GTN/V+ GMSL serializer is a testament to Maxim Integrated's dedication to providing cutting-edge solutions that push the boundaries of video transmission technology.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7394 $58.6970
12+ $9.6327 $115.5924
19+ $9.3312 $177.2928
26+ $9.0298 $234.7748
34+ $8.7295 $296.8030
45+ $7.8263 $352.1835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess