EN
  • EN
  • DE

MAX9312ETJ+T

Part No MAX9312ETJ+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 10-OUT 2-IN 1:5 32-Pin TQFN EP T/R / IC CLK BUFFER 1:5 3GHZ 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Fanout Buffer (Distribution), Data
Number of Circuits 2
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Operating Supply Voltage 2.25 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (5x5)
Win Source Part Number 787192-MAX9312ETJ+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9312
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9312ETJ+T CAD Model

Description

Maxim Integrated MAX9312ETJ+T High-Speed Differential Line Driver

The MAX9312ETJ+T from Maxim Integrated is a robust, high-speed differential line driver designed to deliver exceptional signal integrity in demanding environments. This device is particularly well-suited for applications requiring high data rates and minimal signal degradation over long distances or through noisy environments, such as telecommunications, networking, and industrial automation systems.

Built with advanced technology, the MAX9312ETJ+T offers a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, making it an ideal choice for driving differential signals over twisted pair or parallel-strip lines. Its unique design features a 3V to 3.6V supply voltage range and supports signaling rates up to 200Mbps, ensuring compatibility with a variety of high-speed interfaces.

The device comes in a compact 32-pin TQFN package, providing a space-saving solution on PCB layouts. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. The MAX9312ETJ+T also boasts low power consumption, which is critical for energy-sensitive applications.

Key features of the MAX9312ETJ+T include:

  • High-Speed Differential Signaling: Supports data rates up to 200Mbps.
  • Low-Jitter Performance: Ensures high-quality signal transmission.
  • EMI Reduction: Slew-rate-limited outputs reduce electromagnetic interference.
  • Wide Supply Voltage Range: Operates from a 3.0V to 3.6V power supply.
  • Extended Temperature Range: Functions reliably from -40°C to +85°C.
  • Space-Efficient Packaging: Comes in a 32-pin TQFN package.
  • Flow-Through Pinout: Simplifies PCB layout and reduces crosstalk.

The MAX9312ETJ+T is not just a line driver; it is a solution designed to meet the rigorous demands of high-speed data communication, providing engineers with a reliable and high-performance component that can be easily integrated into a wide array of systems. Maxim Integrated's commitment to quality ensures that this line driver will maintain signal fidelity and provide consistent performance, making it a top choice for designers looking to optimize their high-speed signal applications.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess