EN
  • EN
  • DE

MAX9322ECY+TD

Part No MAX9322ECY+TD
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW CLOCK DRIVER, 9322 SERI / Clock IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 707364-MAX9322ECY+TD
Ultra Librarian 3D Model Ultra Librarian MAX9322ECY+TD CAD Model

Description

Maxim Integrated MAX9322ECY+TD Differential Line Driver

The Maxim Integrated MAX9322ECY+TD is a high-speed, low-power differential line driver designed for digital communication and data transmission applications. This device is part of Maxim's family of high-performance integrated circuits that are engineered to provide reliable and efficient solutions for a variety of electronic systems.

Constructed with advanced silicon-gate CMOS technology, the MAX9322ECY+TD offers robust performance with a differential output that ensures reduced electromagnetic interference (EMI) and improved signal integrity over single-ended solutions. This makes it an ideal choice for environments where noise immunity and data integrity are critical.

Key Features:

  • High-Speed Operation: Capable of handling clock frequencies up to 650MHz, the MAX9322ECY+TD is suitable for high-speed data transmission, providing the bandwidth necessary for demanding applications.
  • Low Power Consumption: With its CMOS technology, the device consumes minimal power, making it suitable for power-sensitive applications.
  • Differential Outputs: The line driver's differential outputs reduce EMI and crosstalk, offering improved signal quality over long distances and in noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system power requirements.
  • Industrial Temperature Range: The device is designed to operate reliably over an industrial temperature range, ensuring stability in harsh conditions.
  • Small Package Size: The MAX9322ECY+TD comes in a compact TSSOP package, saving valuable board space and making it suitable for space-constrained applications.

The MAX9322ECY+TD is commonly used in digital video, telecommunications, and networking equipment, where maintaining signal integrity is essential. Its differential signaling capability is especially advantageous in differential clock distribution systems, point-to-point baseband data transmission, and other applications requiring high-speed data transfer with minimal signal degradation.

With its combination of high-speed performance, low power consumption, and robust signal integrity, the Maxim Integrated MAX9322ECY+TD differential line driver is an excellent choice for designers looking to optimize their high-speed communication and data systems.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8591 $59.5773
8+ $16.2947 $130.3576
11+ $15.7854 $173.6394
16+ $15.2760 $244.4160
20+ $14.7667 $295.3340
27+ $13.2398 $357.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess