EN
  • EN
  • DE

MAX932CSA

Part No MAX932CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL W/REF LP8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882638-MAX932CSA
Ultra Librarian 3D Model Ultra Librarian MAX932CSA CAD Model

Description

MAX932CSA Low-Power, Quad Voltage Comparators

The MAX932CSA is a high-performance, quad voltage comparator from Maxim Integrated, designed to offer precision voltage comparison with an ultra-low power consumption. This component is ideal for battery-powered devices and other applications where power efficiency is a critical concern.

Enclosed in a compact SOP-8 package, the MAX932CSA operates with a single supply voltage ranging from +2.5V to +5.5V, making it versatile for various low-voltage applications. Each of the four comparators within the IC has a typical supply current of just 4µA, which is remarkably low and helps to extend battery life in portable devices.

The device boasts a fast propagation delay of typically 200ns, ensuring quick response times in systems that require high-speed operations. Additionally, the MAX932CSA features an internal hysteresis which enhances noise immunity and prevents output oscillations, providing a stable and reliable performance even in noisy environments.

One of the key advantages of the MAX932CSA is its integrated output latch function. This feature allows the comparator to retain the output state until it is reset, which is particularly useful in applications where a precise timing of the output signal is critical.

The MAX932CSA is also characterized by its wide input common-mode range that extends from the negative supply rail to within 1.3V of the positive supply, offering designers greater flexibility in signal interfacing. The open-drain outputs of the device permit wired-OR connections, which simplifies the design of logic interfaces and allows for the creation of various logic functions.

With its robust design, the MAX932CSA is capable of withstanding electrostatic discharge (ESD) events up to 2kV per the Human Body Model, providing enhanced reliability and longevity in the field.

In summary, the MAX932CSA from Maxim Integrated is a top choice for engineers looking for a low-power, high-precision quad voltage comparator. Its energy efficiency, fast response time, noise immunity, and design flexibility make it an ideal solution for a wide range of applications, including battery management, threshold detection, and portable electronic devices.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
Lowest to $1.5246
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3617 $58.9787
27+ $4.3994 $118.7838
41+ $4.2619 $174.7379
57+ $4.1244 $235.0908
73+ $3.9870 $291.0510
97+ $3.5745 $346.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess