EN
  • EN
  • DE

MAX9374EKA+T

Part No MAX9374EKA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707376-MAX9374EKA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9374EKA+T CAD Model

Description

Product Overview: MAX9374EKA+T by Maxim Integrated

The MAX9374EKA+T is a high-performance, low-skew, 1-to-2 LVPECL-to-LVDS translator from Maxim Integrated, designed to meet the needs of advanced communication systems and high-speed signal processing applications. This device operates within a wide voltage range and is engineered to provide precise timing control and signal integrity.

Key Features

  • Interface Translation: Converts LVPECL signals to LVDS levels, enabling integration between different logic families.
  • Low Skew: Offers ultra-low propagation delay skew, which is vital for maintaining signal synchronization in high-speed systems.
  • High Data Rates: Supports data rates up to 2.5Gbps, making it suitable for high-speed data transmission applications.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range from 3.0V to 3.6V, providing flexibility in various design scenarios.
  • Power Efficiency: Consumes minimal power, which helps in reducing overall system power requirements and heat generation.
  • Temperature Range: Functional across an extended industrial temperature range, ensuring reliability in harsh environments.
  • Package: Comes in a compact 8-pin SOT-23 package, ideal for space-constrained applications.

Applications

The MAX9374EKA+T is versatile and can be used in a range of applications, including:

  • Clock distribution
  • Networking equipment such as routers, switches, and base stations
  • Data storage systems
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9374EKA+T is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications where failure is not an option.

Ordering Information

The part number MAX9374EKA+T signifies the tape and reel packaging option, facilitating automated assembly processes. For detailed ordering and shipment information, please refer to the Maxim Integrated official website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1721 $60.6884
10+ $12.4486 $124.4860
15+ $12.0594 $180.8910
20+ $11.6713 $233.4260
26+ $11.2820 $293.3320
35+ $10.1143 $354.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess