EN
  • EN
  • DE

MAX9381EUA+T

Part No MAX9381EUA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK 1:1 3GHZ 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Circuits 1
Input Clock
Output ECL, PECL
Frequency - Max 3 GHz
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9381
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707380-MAX9381EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9381EUA+T CAD Model

Description

Maxim Integrated MAX9381EUA+T Product Overview

The MAX9381EUA+T from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) comparator that offers a perfect solution for applications requiring fast and power-efficient analog-to-digital conversions. Designed with advanced technology, this comparator provides a robust feature set that makes it ideal for a wide range of uses in the telecommunications, data communications, and industrial markets.

Key Features

  • High Speed: The MAX9381EUA+T boasts a fast propagation delay of typically 500ps, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With a low supply current of typically 3.3mA per comparator, it is an energy-efficient choice for battery-powered and power-sensitive systems.
  • Single +3.3V Supply: The device operates from a single +3.3V supply voltage, simplifying the power supply design and reducing the overall system power requirements.
  • Differential LVDS Outputs: The LVDS outputs provide low-noise, high-speed data transmission, which is crucial for maintaining signal integrity in noisy environments.
  • Input Voltage Range: It features a wide input voltage range that extends from the negative supply rail to within 1.5V of the positive supply rail, offering great flexibility in interfacing with various signal levels.
  • Small Package: The MAX9381EUA+T comes in a compact 8-pin µMAX package, saving valuable board space in space-constrained applications.

Applications

The MAX9381EUA+T is versatile and can be used in numerous applications, including:

  • High-speed data communications
  • Signal integrity modules
  • Clock and data restoration circuits
  • Line receivers
  • ATE (Automated Test Equipment)

Conclusion

In conclusion, the Maxim Integrated MAX9381EUA+T is a high-speed, low-power differential comparator that offers a blend of performance and efficiency. Its LVDS output, wide input range, and compact size make it a top choice for designers looking to enhance the speed and integrity of their digital signal processing while keeping power consumption in check. Whether for telecommunications or industrial applications, the MAX9381EUA+T stands out as a reliable and versatile component in any high-speed signal processing design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess