EN
  • EN
  • DE

MAX9390E

Part No MAX9390E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707382-MAX9390E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9390E CAD Model

Description

Introducing the MAX9390E from Maxim Integrated

The MAX9390E is a high-performance, low-power, dual LVDS/LVTTL-to-LVDS repeater designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative product is engineered to receive two low-voltage differential signaling (LVDS) or low-voltage TTL (LVTTL) inputs and convert them into two LVDS outputs, ensuring signal integrity over extended cable and PCB traces. It's an ideal solution for applications that require high-speed data transmission with minimal signal degradation.

Key Features

  • High-Speed Operation: The MAX9390E supports data rates up to 840Mbps, making it suitable for high-speed data transfer requirements in modern applications.
  • Dual Channel: With two channels, it can simultaneously process two LVDS or LVTTL signals, providing flexibility and efficiency in system design.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for power-sensitive applications, helping to extend battery life and reduce thermal footprints.
  • Wide Operating Temperature Range: The device operates over a wide temperature range, from -40°C to +85°C, ensuring reliability and performance in harsh environments.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout by allowing input and output connections on opposite sides of the device.

Applications

The MAX9390E is versatile and can be used in a variety of applications, including:

  • Networking and telecommunications equipment
  • High-speed data acquisition systems
  • Computer and peripherals interfaces
  • Industrial control and automation systems
  • Video signal transmission

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9390E is no exception. It is built to meet the rigorous standards of industrial and commercial applications, ensuring that it performs consistently under various conditions. With its robust design, the MAX9390E is a product that engineers and designers can trust for their critical data transmission needs.

For those looking to incorporate high-speed differential signaling into their designs with minimal signal loss and power consumption, the MAX9390E offers a compact, reliable solution backed by Maxim Integrated's expertise.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess