EN
  • EN
  • DE

MAX9393EHJ+T

Part No MAX9393EHJ+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Digital Crosspoint Dual 2x2 32-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Max Supply Voltage 3.6 V
Min Supply Voltage 3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075846-MAX9393EHJ+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9393EHJ+T CAD Model

Description

Maxim Integrated MAX9393EHJ+T Product Overview

The MAX9393EHJ+T from Maxim Integrated is a high-speed, low-skew, quad 2:1 differential multiplexer that is designed to deliver exceptional performance for signal routing applications. This device is particularly well-suited for high-speed data transmission systems, where maintaining signal integrity is crucial. The MAX9393EHJ+T is an ideal solution for applications such as backplane redundancy switching, clock/data distribution, and any other system requiring high-speed differential signal multiplexing.

Key Features

  • High-Speed Operation: The MAX9393EHJ+T is capable of handling high-speed signals with minimal skew, ensuring that data is transmitted quickly and reliably.
  • Low Skew: One of the defining features of the MAX9393EHJ+T is its low skew of just 50ps (max) between channels, which helps to preserve the timing and phase alignment of high-speed differential signals.
  • Differential LVPECL Inputs/Outputs: The device supports differential Low Voltage Positive Emitter Coupled Logic (LVPECL) inputs and outputs, which is a common standard for high-speed digital circuits.
  • Wide Operating Range: The MAX9393EHJ+T operates over a wide voltage range of 3.0V to 3.6V, making it versatile for use in various system designs.
  • Flow-Through Pinout: The device features a flow-through pinout that simplifies PCB layout and helps to reduce signal crosstalk.
  • Power-Down Mode: A power-down mode is included to reduce power consumption when the device is not in active use.

Applications

  • High-Speed Data Communications
  • Switching Data Paths in Redundant Systems
  • Clock Distribution Networks
  • Networking and Telecommunications Equipment
  • Automated Test Equipment (ATE)

The MAX9393EHJ+T is available in a compact, 32-pin TQFP (5mm x 5mm) package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality and reliability ensures that this device is a robust and durable choice for critical signal routing tasks. With its high-speed capabilities and low-skew performance, the MAX9393EHJ+T is engineered to meet the stringent requirements of today's high-performance digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess