EN
  • EN
  • DE

MAX941ESA+

Part No MAX941ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch, Shutdown
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5.5V
Current - Input Bias (Max) 0.15μA @ 5.5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124011-MAX941ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX941ESA+ CAD Model

Description

    

Product Overview: Maxim Integrated MAX941ESA+

    

        The Maxim Integrated MAX941ESA+ is a high-performance, single-supply comparator designed to provide precision operation with a low-voltage supply. This device is well-suited for battery-powered and portable applications due to its low power consumption and compact size. The MAX941ESA+ features a fast propagation delay, making it an excellent choice for timing and logic applications where response time is critical.    

    

        Operating from a single +2.7V to +5.5V supply, the MAX941ESA+ is optimized for low-voltage operations. This comparator is capable of handling input voltages that range from the negative supply rail to within 1.2V of the positive supply, offering a wide input common-mode range. The low supply current of just 350µA (typical) is ideal for power-sensitive designs.    

    

        The MAX941ESA+ includes a unique feature set that distinguishes it from other comparators. It boasts a fast 80ns propagation delay, ensuring quick response times for high-speed signal processing. Additionally, the device incorporates a latch function that allows for the capture and storage of comparator results, which can be very useful in complex digital systems.    

    

        Packaged in an 8-pin SOIC (Small Outline Integrated Circuit), the MAX941ESA+ is designed for easy integration into a variety of electronic systems. Its small footprint allows for efficient use of board space in dense circuit designs. The device also features an internal hysteresis that enhances noise immunity and ensures stable operation, even in the presence of noisy input signals.    

    

        Key applications for the MAX941ESA+ include battery management systems, threshold detectors, window comparators, and zero-crossing detectors. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a high-quality comparator solution.    

    

        In summary, the Maxim Integrated MAX941ESA+ is a versatile, efficient, and reliable component that provides enhanced performance for a wide range of electronic applications. Its low power consumption, fast response time, and compact packaging make it an excellent choice for portable and power-sensitive applications.    

You May Also Be Interested in

Micrel
Lowest to $0.2645
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $1.0268
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess