EN
  • EN
  • DE

MAX9476EUG-T

Part No MAX9476EUG-T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SYNTHESIZER 8KHZ 24-TSSOP / IC 35.328MHz 1 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Product Status Obsolete
PLL Yes
Input Clock, Crystal
Output LVTTL
Number of Circuits 1
Frequency - Max 35.328MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX9476
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348847-MAX9476EUG-T
Ultra Librarian 3D Model Ultra Librarian MAX9476EUG-T CAD Model

Description

Maxim Integrated MAX9476EUG-T Programmable Clock Generator

The MAX9476EUG-T from Maxim Integrated is a versatile and high-performance programmable clock generator designed to meet the stringent requirements of modern electronic systems. This precision device offers a wide range of frequencies, making it an ideal choice for applications such as networking, telecommunications, and industrial systems that require reliable and flexible clocking solutions.

With its integrated phase-locked loop (PLL), the MAX9476EUG-T can generate a stable and accurate output clock frequency from a low-noise input reference. The device is capable of producing multiple output frequencies, which can be easily programmed via an I²C-compatible serial interface. This feature allows designers to tailor the clock outputs to the specific needs of their application without the need for external components or complex configurations.

The MAX9476EUG-T is housed in a compact TSSOP-24 package, making it suitable for space-constrained applications. It operates over a wide voltage range and has a low power consumption profile, which is critical for portable and battery-powered devices. Additionally, the device features built-in power-on reset and an output enable function, providing further control over the clock outputs during system startup and operation.

Key features of the MAX9476EUG-T include:

  • Highly flexible programmable output frequencies
  • Integrated PLL for stable and accurate clock generation
  • I²C-compatible serial interface for easy programming
  • Multiple output clocks from a single input reference
  • Low-jitter, low-skew outputs for high-performance applications
  • Compact TSSOP-24 package suitable for space-limited designs
  • Wide operating voltage range and low power consumption
  • Built-in power-on reset and output enable for improved system reliability

Engineers looking for a reliable and programmable clock solution will find the MAX9476EUG-T to be a highly efficient and adaptable choice. Its advanced features and ease of use make it a go-to component for a wide array of applications where precision timing is paramount.

Maxim Integrated's commitment to quality ensures that the MAX9476EUG-T meets the highest standards, providing a robust clock generation solution that enhances the performance and stability of electronic systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess