EN
  • EN
  • DE

MAX9606BEWL+TCEX

Part No MAX9606BEWL+TCEX
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX9606BEWL+TCEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 215927-MAX9606BEWL+TCEX
Ultra Librarian 3D Model Ultra Librarian MAX9606BEWL+TCEX CAD Model

Description

Maxim Integrated's MAX9606BEWL+TCEX: High-Performance Comparator

The MAX9606BEWL+TCEX from Maxim Integrated is a cutting-edge comparator that offers an optimal blend of speed, precision, and power consumption. Designed to operate over a wide supply voltage range, this component is a perfect fit for a variety of applications such as zero-crossing detectors, window comparators, and level shifters in both industrial and consumer electronics sectors.

Key Features

  • High Speed: The MAX9606BEWL+TCEX boasts a fast propagation delay, making it suitable for high-speed applications where response time is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is ideal for battery-powered devices and energy-efficient designs.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, enhancing its versatility and making it adaptable to various circuit configurations.
  • Internal Hysteresis: The built-in hysteresis feature helps to improve noise immunity and prevents false triggering, ensuring stable operation even in noisy environments.
  • Precision: With its precise comparison thresholds, the MAX9606BEWL+TCEX ensures accurate signal processing, which is paramount in critical monitoring and control systems.

Applications

  • Zero-Crossing Detectors
  • Window Comparators
  • Battery-Powered Systems
  • Level Shifters
  • Industrial Controls
  • Consumer Electronics

The MAX9606BEWL+TCEX is offered in a small, leadless package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, which is essential for industrial environments. With Maxim Integrated's reputation for quality and performance, this comparator is a solid choice for designers looking to add precision and efficiency to their electronic designs.

Whether you're developing a sophisticated industrial control system or a compact consumer device, the MAX9606BEWL+TCEX provides the performance and reliability that modern electronics demand. Its blend of features makes it an invaluable component in any circuit designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,127 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess