EN
  • EN
  • DE

MAX9634WERS+T

Part No MAX9634WERS+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Current Sense Amplifier 1 Circuit -
Manufacturer Maxim Integrated
Series NanoPower
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-WFBGA, CSPBGA
Family Name MAX9634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX9634WERS+T-ND, MAX9634WERST, MAX9634WERS+TTR, MAX9634WERS+TDKR, MAX9634WERS+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882659-MAX9634WERS+T
Ultra Librarian 3D Model Ultra Librarian MAX9634WERS+T CAD Model

Description

The MAX9634WERS+T from Maxim Integrated is a high-performance, single operational amplifier (op-amp) designed for precision applications that require low power consumption and minimal space. This device is a part of Maxim's MAX9634 series, known for its micro-power, high-side current-sense amplifiers with a voltage reference.

Key Features

  • Low Power Consumption: The MAX9634WERS+T is optimized for battery-powered and portable applications, with quiescent current as low as 1μA, making it an ideal solution for power-sensitive designs.
  • High Accuracy: It offers a precision current-sensing capability with an input offset voltage of only 250μV (max) and a gain error of 0.5% (max), ensuring accurate measurements in high-performance systems.
  • Wide Input Common-Mode Range: The device operates with a common-mode voltage range from -0.1V to +28V, accommodating a broad spectrum of signal levels.
  • Integrated Voltage Reference: An integrated 1.25V voltage reference provides a stable reference voltage, which can be used for various applications including threshold detection and level shifting.
  • Small Footprint: The MAX9634WERS+T comes in a tiny, space-saving 4-bump WLP (Wafer-Level Package) and a 6-pin SOT23 package, making it suitable for compact circuit designs.

Applications

The MAX9634WERS+T is versatile and can be used in a wide range of applications, including:

  • Battery Management Systems
  • Portable and Wearable Devices
  • Power Management Circuits
  • Analog Level Sensors
  • Current Monitoring in Embedded Systems

Technical Specifications

With an operating temperature range of -40°C to +125°C, the MAX9634WERS+T is designed to perform reliably in extreme conditions. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations.

For detailed technical information, reference designs, and support tools, visit Maxim Integrated's official website or contact their customer support for assistance in integrating the MAX9634WERS+T into your next project.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4657 $65.8628
9+ $13.5112 $121.6008
14+ $13.0885 $183.2390
19+ $12.6657 $240.6483
24+ $12.2442 $293.8608
32+ $10.9771 $351.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess