EN
  • EN
  • DE

MAX9648AXK+T

Part No MAX9648AXK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP SGL SC70-5 / General-Purpose, Low-Voltage, Tiny Pack Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 35mA at 5V
Current - Quiescent (Maximum) 120μA
CMRR, PSRR (Typ) 90dB PSRR
Propagation Delay (Maximum) 110ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Part Number Series MAX9648
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806034-MAX9648AXK+T
Ultra Librarian 3D Model Ultra Librarian MAX9648AXK+T CAD Model

Description

Maxim Integrated's MAX9648AXK+T: High-Precision Operational Amplifier

The MAX9648AXK+T from Maxim Integrated is a high-precision, low-power operational amplifier that is designed for a wide range of applications requiring accuracy and stability. This operational amplifier comes in a compact 5-pin SC70 package, making it an ideal choice for space-constrained applications.

With its precision specifications, the MAX9648AXK+T offers excellent DC accuracy, which includes a low offset voltage of just 25µV (max) and an ultra-low input bias current of 1pA (max). This makes it particularly suitable for sensor interfacing, portable instrumentation, and medical devices where accurate signal amplification is critical.

The device features a gain-bandwidth product of 500kHz, which allows for a good balance between speed and power consumption. It operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered and standard 5V systems. Additionally, the MAX9648AXK+T has a low quiescent current of 21µA, which is beneficial for power-sensitive designs.

One of the key advantages of the MAX9648AXK+T is its Rail-to-Rail output capability, which enables the output to swing close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and analog-to-digital converters. Furthermore, the device is capable of driving capacitive loads up to 200pF, which is useful for driving A/D converters or buffering DAC outputs.

The MAX9648AXK+T also includes features such as a shutdown mode that reduces the supply current to 0.1µA, further conserving power in battery-operated devices. Its no phase reversal feature ensures the output remains stable even when the input voltage exceeds the common-mode voltage range, enhancing the reliability of the operational amplifier in critical applications.

Overall, the MAX9648AXK+T operational amplifier from Maxim Integrated is an exceptional choice for designers looking for a high-precision, low-power solution that does not compromise on performance. Its small size and robust feature set make it an excellent component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7189 $50.3230
170+ $0.5899 $100.2830
265+ $0.5714 $151.4210
365+ $0.5530 $201.8450
470+ $0.5346 $251.2620
630+ $0.4793 $301.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,375 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess