EN
  • EN
  • DE

MAX964ESE+

Part No MAX964ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15μA @ 5V
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108131-MAX964ESE+
Ultra Librarian 3D Model Ultra Librarian MAX964ESE+ CAD Model

Description

Product Overview: MAX964ESE+ from Maxim Integrated

The MAX964ESE+ is a high-performance, low-power, quad comparator produced by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This device is designed for precision voltage monitoring and signal detection in a wide array of applications, from industrial systems to consumer electronics.

Key Features

  • Wide Operating Voltage Range: The MAX964ESE+ operates from a single 2.7V to 5.5V supply, accommodating various logic levels and making it suitable for battery-operated devices.
  • Low Power Consumption: With a quiescent current of just 4µA per comparator at +5V, this device is ideal for power-sensitive applications.
  • Fast Response Time: The comparator features a propagation delay of typically 7ns, providing quick response for high-speed signal processing.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents spurious outputs due to noisy input signals.
  • Differential Inputs: The comparator supports differential inputs, enhancing its capability to accurately detect small signal variations in the presence of common-mode noise.
  • Output Latch Function: An output latch enable (OLE) function allows for the capture and holding of the comparator’s output, which is useful for interfacing with digital logic or microcontrollers.
  • Single/Dual Supply Operation: The device can be configured for either single or dual supply operation, providing design flexibility.

Applications

The MAX964ESE+ is versatile and can be used in a variety of applications, including:

  • Window comparators
  • Battery-powered systems
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • High-speed A/D converters
  • Portable instrumentation
  • Communication systems

Package and Reliability

The MAX964ESE+ comes in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance of the MAX964ESE+, which is a testament to their commitment to quality in their products.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7724 $75.5448
4+ $30.9928 $123.9712
5+ $30.0242 $150.1210
7+ $29.0557 $203.3899
9+ $28.0872 $252.7848
12+ $25.1816 $302.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess