EN
  • EN
  • DE

MAX9650AZK+T

Part No MAX9650AZK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VCOM RRIO SGL TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 35MHz
Slew Rate 40 V/μs
Operating Supply Current 3.7mA
Channel Output Current 1.3A
Supply Voltage - Operating 9 V to 20 V, ±4.5 V to 10 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074182-MAX9650AZK+T
Ultra Librarian 3D Model Ultra Librarian MAX9650AZK+T CAD Model

Description

The MAX9650AZK+T is a highly versatile and efficient power management integrated circuit (PMIC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact, high-performance component is designed to meet the rigorous demands of modern electronic devices, providing reliable power regulation and system management.

Key Features

  • High Efficiency: The MAX9650AZK+T is engineered to offer optimal power conversion efficiency, which is crucial for battery-operated devices, ensuring extended battery life and reduced heat generation.
  • Small Form Factor: With its compact package, this PMIC is an ideal solution for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Robust Protection: It includes built-in protection features such as over-temperature, over-voltage, under-voltage, and short-circuit protections, safeguarding the device and the system it powers from various electrical anomalies.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for a variety of power sources and ensuring compatibility with different system architectures.

Applications

The MAX9650AZK+T is an excellent choice for a wide array of applications where efficient power management is critical. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Medical devices requiring reliable power management
  • Automotive applications where robustness and reliability are essential

Technical Specifications

The technical specifications of the MAX9650AZK+T include:

  • Operating Temperature Range: Specified over the full industrial temperature range
  • Package Type: Small, lead-free package for surface-mount technology (SMT)
  • Lead(Pb)-Free and RoHS Compliant: Meets environmental standards and global regulatory requirements

In summary, the MAX9650AZK+T from Maxim Integrated represents a powerful solution for designers seeking a reliable and efficient PMIC. Its combination of high efficiency, compact size, and robust protection features make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Texas Instruments
Lowest to $3.2870
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8363 $51.0534
43+ $2.3273 $100.0739
67+ $2.2545 $151.0515
92+ $2.1818 $200.7256
119+ $2.1091 $250.9829
159+ $1.8909 $300.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,488 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess