EN
  • EN
  • DE
  • IT

MAX9669ETI/V+

Part No MAX9669ETI/V+
Manufacturer Maxim Integrated
Catalog OEM Souring
Description 10-Bit Programmable Gamma Reference System with MTP for TFT LCDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464167-MAX9669ETI/V+
Manufacturer Maxim Integrated
Package Tube
Product Status Active
Function Gamma Reference
Applications Consumer Video
Control Interface I²C
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Grade -
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MAX9669ETI/V+ CAD Model

Description

The MAX9669ETI/V+ by Maxim Integrated is an advanced 10-bit programmable gamma reference system, designed to optimize the color and contrast performance of TFT LCD panels. It incorporates multipoint temperature compensation and memory trim programmable (MTP) technology, ensuring consistent display quality across varying temperature conditions. This IC is ideal for a wide range of display applications, including monitors, televisions, and portable electronics, where color accuracy and display quality are paramount. Its high integration and programmable features allow for precise adjustment and calibration of the gamma curve, leading to superior picture quality and an enhanced viewing experience.

You May Also Be Interested in

Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
Nexperia USA Inc.
Converter
Lowest to $0.5205
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
NEC
Transistor
Need more? Email Us
NDK
IC
Need more? Email Us
Texas Instruments
NSC
Need more? Email Us
NDK
IC
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,722 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess