EN
  • EN
  • DE

MAX96708GTJ+

Part No MAX96708GTJ+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 1.5GBPS 32TQFN  /  Deserializer Input Output 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Function Deserializer
Input Type CML
Output Type CML
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX96708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX96708GTJ-ND,MAX96708GTJ
Standard Package 490
Win Source Part Number 981563-MAX96708GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX96708GTJ+ CAD Model

Description

Maxim Integrated's MAX96708GTJ+ GMSL Serializer

The MAX96708GTJ+ from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer designed to provide a reliable and robust communication interface for automotive and industrial video applications. This advanced component is part of Maxim's range of data converters, which are engineered to meet the stringent requirements of high-speed data transmission with low electromagnetic interference (EMI) and high immunity to electromagnetic disturbances.

This serializer is capable of converting parallel input data into a serialized output stream over a coaxial or a shielded twisted-pair (STP) cable. The MAX96708GTJ+ is particularly well-suited for applications that require the transmission of high-definition video and control data over long distances with minimal latency. It is commonly used in advanced driver-assistance systems (ADAS), rear-view and surround-view camera systems, and other automotive video applications.

Key features of the MAX96708GTJ+ include support for up to 1.5 Gbps high-speed data, along with control channel operation. It also provides a spread spectrum capability that helps to reduce EMI, making it an excellent choice for noise-sensitive environments. The device ensures robust communication with its automatic cable equalization, which compensates for cable loss and extends the reach of the communication channel.

The MAX96708GTJ+ is designed with safety in mind, incorporating diagnostics and protections that are crucial for automotive applications. These include cyclic redundancy check (CRC) on the control channel, programmable short-to-battery and short-to-ground detection, and thermal shutdown protection. Its versatility is further enhanced with the ability to operate in a wide temperature range, making it suitable for the harsh conditions often encountered in automotive and industrial settings.

Integrating this serializer into a system is made easier thanks to its compact 48-pin TQFN package, which is designed to save space on the printed circuit board (PCB). The MAX96708GTJ+ is a testament to Maxim Integrated's commitment to providing reliable and high-performance components for the most demanding data communication applications.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess