EN
  • EN
  • DE

MAX9672ETI+T

Part No MAX9672ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VREF 10BIT TFT LCD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 111816-MAX9672ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9672ETI+T CAD Model

Description

Introducing the MAX9672ETI+T from Maxim Integrated

The MAX9672ETI+T is a state-of-the-art automotive power management integrated circuit (PMIC), designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is specifically engineered to meet the rigorous demands of automotive applications, offering exceptional reliability, performance, and power efficiency.

Key Features

  • High Integration: The MAX9672ETI+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity. This integration enhances system reliability and can lead to cost savings.
  • Robust Power Management: With its efficient power management capabilities, this PMIC ensures stable operation even under fluctuating supply conditions, which is crucial for automotive environments where voltage levels can vary widely.
  • Wide Temperature Range: Designed to withstand extreme temperatures, the MAX9672ETI+T operates reliably over a broad temperature range, making it suitable for deployment in under-the-hood applications where thermal conditions are harsh.
  • Automotive Grade: This component is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive-grade components.

Applications

The MAX9672ETI+T is ideally suited for a variety of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Automotive Power Supplies
  • Body Control Modules

Technical Specifications

The device comes in a compact TQFN-EP package and features multiple regulated outputs. Its technical specifications are designed to provide optimal performance for automotive electronics, ensuring that they operate smoothly and efficiently.

Conclusion

Maxim Integrated's MAX9672ETI+T is an excellent choice for designers looking to incorporate a robust, high-performance power management solution into their automotive systems. By choosing this PMIC, developers can leverage Maxim Integrated's expertise in automotive power solutions to create systems that are not only powerful and efficient but also meet the highest standards of quality and reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7632 $61.9216
30+ $3.9085 $117.2550
46+ $3.7861 $174.1606
64+ $3.6637 $234.4768
82+ $3.5424 $290.4768
110+ $3.1751 $349.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess