EN
  • EN
  • DE

MAX9673ETI

Part No MAX9673ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830051-MAX9673ETI
Ultra Librarian 3D Model Ultra Librarian MAX9673ETI CAD Model

Description

The MAX9673ETI from Maxim Integrated is a highly sophisticated Gigabit Multimedia Serial Link (GMSL) deserializer designed to interface with automotive video cameras. This component is part of Maxim's advanced high-speed communication solutions that support the demand for increased data bandwidth and complex image processing in modern vehicles.

Key Features

  • High-Speed Operation: Supports GMSL high-speed serial data streams up to 3.12 Gbps, ensuring rapid data transmission for real-time video applications.
  • Enhanced Reliability: Incorporates spread spectrum capability for EMI reduction, making it suitable for the stringent electromagnetic compatibility requirements of automotive applications.
  • Flexible Connectivity: Compatible with a wide range of serializers, the MAX9673ETI can interface with multiple video sources, providing versatility in system design.
  • Advanced Error Detection: Features CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code) for robust error detection and correction, enhancing data integrity in harsh automotive environments.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power dissipation, contributing to overall system power management.
  • Automotive Grade: Built to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under extreme conditions.

Applications

The MAX9673ETI is ideal for a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Rear-View and Surround-View Cameras
  • Driver Monitoring Systems

Technical Specifications

With a compact 28-pin TQFN package, the MAX9673ETI operates over the -40°C to +105°C temperature range, making it suitable for outdoor and in-vehicle environments. It requires a supply voltage of 1.8V for the core and 3.3V for the I/O, integrating seamlessly into automotive power systems.

For designers and engineers looking for a reliable deserializer solution for high-speed video applications in the automotive sector, the MAX9673ETI provides a blend of performance, power efficiency, and robustness that is hard to match.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess