EN
  • EN
  • DE

HD3SS215RTQT

Part No HD3SS215RTQT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DisplayPort
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 14 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 7GHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-VQFN (8x8)
Win Source Part Number 1042872-HD3SS215RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS215RTQT CAD Model

Description

Product Overview: Texas Instruments HD3SS215RTQT

The Texas Instruments HD3SS215RTQT is a high-performance, versatile differential switch designed to enable high-speed bidirectional switching of DisplayPort and PCI Express signals. This advanced switch is an integral component for a variety of applications in the consumer electronics, computing, and communication industries.

Key Features

  • High-speed Performance: The HD3SS215RTQT supports high-speed differential signaling with data rates up to 8.0 Gbps, making it suitable for the latest DisplayPort and PCIe interfaces.
  • Compatibility: It is compatible with multiple standards, including DisplayPort 1.4, PCIe 1.0 to 3.0, and SATA 1.5/3.0/6.0 Gbps, offering a broad range of application possibilities.
  • Flexible Switching: The device features 2:1/1:2 directional control, enabling flexible switching between two high-speed differential signal pairs.
  • Low Power Consumption: With its low-power design, the HD3SS215RTQT minimizes power usage, making it ideal for energy-sensitive applications.
  • Minimal Signal Degradation: The switch provides excellent signal integrity, ensuring minimal degradation even at high speeds.
  • Small Form Factor: Housed in a compact 42-pin QFN package, the HD3SS215RTQT saves valuable board space and is suitable for space-constrained designs.

Applications

The Texas Instruments HD3SS215RTQT is ideal for a range of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • DisplayPort Multiplexing
  • High-definition Video Switching
  • Server and Networking Equipment

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The HD3SS215RTQT is backed by TI's comprehensive technical support and documentation, ensuring designers have access to the resources they need to integrate this switch into their products successfully.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6533 $51.1863
27+ $3.8181 $103.0887
41+ $3.6988 $151.6508
56+ $3.5795 $200.4520
73+ $3.4602 $252.5946
97+ $3.1022 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess