EN
  • EN
  • DE

MAX96752FGTN/V+T

Part No MAX96752FGTN/V+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description GMSL2 SERIALIZER WITH HDMI 2.0 I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 981053-MAX96752FGTN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96752FGTN/V+T CAD Model

Description

Maxim Integrated's MAX96752FGTN/V+T Automotive Serializer

The MAX96752FGTN/V+T from Maxim Integrated is a sophisticated automotive serializer designed to meet the rigorous demands of modern vehicle video transmission applications. This innovative component is part of Maxim's high-performance GMSL (Gigabit Multimedia Serial Link) series, which is engineered to provide high-speed data communication between cameras and processing units within vehicles.

With its advanced features, the MAX96752FGTN/V+T is an ideal solution for applications such as advanced driver-assistance systems (ADAS), rear-view and surround-view cameras, as well as other automotive video systems that require reliable and high-quality data transmission over coaxial or shielded twisted-pair (STP) cabling.

Key Features:

  • High-Speed Serial Data Transfer: Utilizes GMSL technology to enable high-speed data transfer rates, ensuring that video data is transmitted with minimal latency and high fidelity over long cable distances.
  • Enhanced Reliability: Designed to operate in the challenging automotive environment, it offers robust electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, ensuring stable performance even in the presence of electrical noise and other disturbances.
  • Flexible Interface: The serializer supports a wide range of video input formats and offers a flexible interface that is compatible with numerous automotive image sensors, allowing for seamless integration into various vehicle systems.
  • Power Over Coax (PoC): Features Power Over Coax technology, which simplifies cabling requirements by allowing for power to be supplied to the camera along with the video signal over a single cable, reducing weight and complexity in the wiring harness.
  • Compact Form Factor: The small package size of the MAX96752FGTN/V+T makes it an excellent choice for space-constrained applications, allowing for more compact module designs.

Applications:

  • Advanced Driver-Assistance Systems (ADAS)
  • Rear-View and Surround-View Camera Systems
  • Automotive Infotainment and Display Systems
  • Automotive Video/Audio Data Transmission

Maxim Integrated's MAX96752FGTN/V+T is a testament to the company's commitment to providing cutting-edge solutions for the automotive industry. It is designed not only to meet current industry standards but also to anticipate future requirements, ensuring that automotive systems are safer, more reliable, and more efficient.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5025 $52.5125
12+ $8.6174 $103.4088
18+ $8.3481 $150.2658
25+ $8.0788 $201.9700
33+ $7.8095 $257.7135
43+ $7.0017 $301.0731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess