EN
  • EN
  • DE

MAX9675ECQ+

Part No MAX9675ECQ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1X16:16 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name MAX9675
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882666-MAX9675ECQ+
Ultra Librarian 3D Model Ultra Librarian MAX9675ECQ+ CAD Model

Description

Product Overview: MAX9675ECQ+ from Maxim Integrated

The MAX9675ECQ+ is a high-performance, low-power serializer from Maxim Integrated, designed to simplify the design of automotive camera applications. This advanced chip is part of Maxim's GMSL (Gigabit Multimedia Serial Link) series, which provides a robust and high-speed data transmission solution for automotive video applications.

The MAX9675ECQ+ is capable of serializing 14-bit data from image sensors and other video sources. It supports a wide range of video formats and resolutions, making it highly versatile for various camera systems. The serializer works in conjunction with Maxim's deserializers to offer a complete data transmission system that can operate over a single coaxial cable or a differential pair, reducing wiring complexity and overall system cost.

One of the key features of the MAX9675ECQ+ is its embedded control channel, which operates bidirectionally and allows for the configuration of the remote camera module. This eliminates the need for additional communication lines, further simplifying the system design. The device also includes automatic adaptation to varying cable lengths and a spread spectrum to minimize EMI, making it ideal for the harsh electrical environments found in automotive applications.

The MAX9675ECQ+ is designed with robustness in mind, featuring fault tolerance and diagnostic capabilities that ensure reliable operation in the field. It can handle the high temperatures and vibrations typical in automotive settings, thanks to its extended temperature range and solid construction.

Maxim Integrated ensures that the MAX9675ECQ+ is compliant with automotive industry standards, including AEC-Q100 qualification, which is a critical factor for automotive design engineers when selecting components for their systems.

Overall, the MAX9675ECQ+ is an ideal choice for automotive manufacturers looking to implement high-definition video in vehicles, whether for advanced driver-assistance systems (ADAS), rear-view cameras, or other camera-based safety and convenience features.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess