EN
  • EN
  • DE

MAX9675ECQ

Part No MAX9675ECQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707466-MAX9675ECQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9675ECQ CAD Model

Description

Maxim Integrated's MAX9675ECQ: High-Performance Programmable Gamma Buffers

The MAX9675ECQ from Maxim Integrated is a cutting-edge solution for display technologies requiring precise gamma correction. This advanced integrated circuit is designed to enhance the color and contrast performance of LCD panels, making it an ideal choice for high-end monitors, televisions, and other visual display products.

Key Features

  • Programmable Gamma Correction: The MAX9675ECQ offers programmable gamma correction, allowing manufacturers to fine-tune display characteristics to meet specific requirements, ensuring optimal color reproduction and image quality.
  • High Channel Count: With multiple buffered outputs, this IC can drive several gamma correction channels simultaneously, providing flexibility and support for high-resolution displays.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9675ECQ operates with minimal power draw, contributing to the overall energy efficiency of the display system.
  • Robust Interface: The device includes a robust serial interface for programming the gamma curve, offering easy integration into existing display systems.
  • Compact Packaging: The MAX9675ECQ comes in a compact package, making it suitable for slim and space-constrained applications without compromising performance.

Applications

The versatility of the MAX9675ECQ makes it suitable for a wide range of applications, including:

  • High-Definition Televisions (HDTVs)
  • Desktop and Laptop Monitors
  • Automotive Displays
  • Medical Imaging Equipment
  • Industrial Control Panels

Maxim Integrated's commitment to quality ensures that the MAX9675ECQ meets the highest standards of reliability and performance. By incorporating this gamma buffer into your display design, you can achieve superior image quality with precise control over color and contrast, setting your products apart in a competitive market.

For manufacturers looking to enhance their display systems, the MAX9675ECQ offers a solution that combines functionality, efficiency, and performance, making it an excellent choice for next-generation visual technologies.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess