EN
  • EN
  • DE

MAX9685CSE

Part No MAX9685CSE
Manufacturer Maxim Integrated
Description Ultra-Fast ECL-Output Comparator with Latch Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215425-MAX9685CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9685CSE CAD Model

Description

Maxim Integrated MAX9685CSE Product Overview

The MAX9685CSE from Maxim Integrated is a highly integrated, advanced solution designed for precision in the field of power and signal management. This compact, high-performance device is tailored for applications that demand accurate control and monitoring of multiple signals and power sources, making it an ideal choice for a variety of industrial, communication, and high-end consumer products.

Key Features

  • High Integration: The MAX9685CSE integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required on the board. This integration not only saves space but also enhances reliability and simplifies the design process.
  • Advanced Control: With precision control capabilities, the device allows for meticulous management of signals, ensuring stable and accurate performance in critical applications. This level of control is essential for systems that cannot tolerate deviations or inaccuracies.
  • Power Efficiency: Maxim Integrated's focus on power efficiency is evident in the MAX9685CSE, which is designed to operate with minimal power loss, thereby improving the overall energy efficiency of the system it is used in.
  • Robust Design: The device is built to withstand the rigors of industrial environments, featuring a wide operating temperature range and robust protection features that safeguard against overvoltage, undervoltage, and other potential fault conditions.

Applications

  • Industrial Control Systems
  • Communication Infrastructure
  • High-End Consumer Electronics
  • Automotive Electronics
  • Power Supply Modules

The MAX9685CSE comes in a compact surface-mount package, making it suitable for space-constrained applications. Its high level of integration and performance characteristics make it a go-to component for engineers looking to develop sophisticated electronic systems with stringent power and signal management requirements.

Maxim Integrated's commitment to quality and performance is reflected in the MAX9685CSE, ensuring that it meets the needs of the most demanding applications. With its robust feature set, this product stands out as a versatile and reliable solution for modern electronic designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess