EN
  • EN
  • DE

CN5307-000

Part No CN5307-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING 3/16" BK / Heat Shrink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit RNF-100
Package Bulk
Base Product Number CN53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2266-CN5307-000
Standard Package 300
Win Source Part Number 992209-CN5307-000
Ultra Librarian 3D Model Ultra Librarian CN5307-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection Thermofit RNF-100 series heat shrink tubing is a reliable solution for cable and wire management.

  • Series: RNF-100
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Package: Bulk
  • Standard Package: 300
  • Shrinkage Ratio: Not Specified
  • Inner Diameter Supplied: Not Specified
  • Inner Diameter Recovered: Not Specified
  • Recovered Wall Thickness: Not Specified
  • Shrink Temperature: Not Specified
  • Temperature Range for Operation: Not Specified
  • ECCN: EAR99
  • HTSUS: 3926.90.9985
  • REACH Status: Unaffected
  • Other Names: 2266-CN5307-000
  • Base Product Number: CN53
  • Suitability: Various applications
  • Provides: Effective insulation and protection for cables and wires

You May Also Be Interested in

TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess