EN
  • EN
  • DE

SN74LVC2G32DCTRG4

Part No SN74LVC2G32DCTRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 2-INP SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SM8
Dimension 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1100605-SN74LVC2G32DCTRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32DCTRG4 CAD Model

Description

Overview of SN74LVC2G32DCTRG4

The SN74LVC2G32DCTRG4 is a high-performance, dual 2-input OR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device operates from a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. The low voltage and low power consumption of the SN74LVC2G32DCTRG4 make it an ideal choice for battery-operated and power-sensitive systems.

Key Features

  • Logic Type: Dual 2-Input OR Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Logic Level Compatibility: Can interface with 3.3V and 5V systems
  • Output Drive Capability: ±24-mA output drive at 3.3 V
  • Package: Supplied in an 8-pin SM8 package
  • Operating Temperature: -40°C to +125°C

Performance and Quality

The SN74LVC2G32DCTRG4 is characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme conditions. It features a balanced propagation delay and transition times, which provides predictable timing characteristics that are crucial in high-speed circuits. Additionally, the device has a low power consumption, which minimizes heat generation and power drain in your system.

Applications

Thanks to its versatility and high performance, the SN74LVC2G32DCTRG4 is suitable for a wide range of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LVC2G32DCTRG4 is no exception. The device is designed to meet the rigorous standards set by the industry, ensuring high reliability and performance consistency. This OR gate IC is a testament to Texas Instruments' dedication to providing high-quality components for the electronics industry.

Ordering and Packaging

The SN74LVC2G32DCTRG4 comes in a space-saving 8-pin SM8 package and is available for order in various quantities, catering to both small-scale projects and large-volume production needs. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4682 $51.5020
230+ $0.4386 $100.8780
355+ $0.4238 $150.4490
510+ $0.3941 $200.9910
660+ $0.3793 $250.3380
825+ $0.3645 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,670 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess