EN
  • EN
  • DE

MAX9690CSA

Part No MAX9690CSA
Manufacturer Maxim Integrated
Description Ultra-Fast ECL-Output Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215435-MAX9690CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9690CSA CAD Model

Description

The MAX9690CSA is a high-performance, low-power, ultra-fast ECL-Output Comparator from Maxim Integrated, designed to provide precise voltage comparison and signal conditioning in a wide array of applications. This device is ideally suited for systems that require high-speed analog-to-digital conversion, such as digital oscilloscopes, high-speed data acquisition, and automated test equipment.

Key Features

  • Ultra-Fast Propagation Delay: The MAX9690CSA boasts an impressive propagation delay of typically 750ps, ensuring rapid response times for critical applications where speed is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for portable and battery-powered devices.
  • Single +5V Supply Operation: Simplifying design requirements, the device operates from a single +5V supply, reducing the complexity and cost of the power supply design.
  • PECL-Compatible Outputs: The ECL outputs are compatible with Positive Emitter Coupled Logic (PECL), allowing for easy integration with existing digital systems.
  • Internal Hysteresis: Built-in hysteresis enhances noise immunity and prevents false triggering, improving the reliability of the system.
  • Temperature Range: The MAX9690CSA is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.

Applications

The MAX9690CSA is versatile and can be used in various high-speed applications, including:

  • High-Speed Analog-to-Digital Converters
  • Digital Oscilloscopes
  • Automated Test Equipment
  • Data Acquisition Systems
  • Zero-Crossing Detectors
  • Pulse and Square Wave Shaping

Product Specifications

Parameter Value
Part Number MAX9690CSA
Package Type 8-SOIC
Supply Voltage (VCC) +5V
Operating Temperature -40°C to +85°C

For those looking to incorporate a reliable and swift comparator into their designs, the MAX9690CSA from Maxim Integrated offers a robust solution with its exceptional speed, low power consumption, and PECL compatibility.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7777 $65.3331
7+ $17.8689 $125.0823
11+ $17.3104 $190.4144
14+ $16.7521 $234.5294
18+ $16.1937 $291.4866
24+ $14.5185 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess