EN
  • EN
  • DE

MAX9705BTB

Part No MAX9705BTB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707499-MAX9705BTB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9705BTB CAD Model

Description

Maxim Integrated MAX9705BTB: A Compact, High-Efficiency Class D Audio Amplifier

The MAX9705BTB from Maxim Integrated is a versatile, high-performance Class D audio amplifier that offers a compact solution for portable applications. This device is designed to deliver high-quality audio while maintaining power efficiency, making it ideal for battery-powered devices such as smartphones, tablets, and portable media players.

With its integrated stereo speaker amplifiers and mono headphone amplifier, the MAX9705BTB provides a flexible audio solution that caters to both loudspeaker and personal listening experiences. The amplifier operates from a single 2.7V to 5.5V supply, enabling it to work seamlessly with most portable electronics without the need for multiple power sources.

The MAX9705BTB boasts an impressive 2W output power per channel into a 4Ω load, with less than 1% total harmonic distortion plus noise (THD+N), ensuring crystal-clear audio playback. Furthermore, the device features high 92% efficiency, which not only conserves battery life but also reduces the need for heat sinking, thus simplifying the design and reducing the overall size of the end product.

One of the key advantages of the MAX9705BTB is its spread-spectrum modulation scheme, which significantly reduces electromagnetic interference (EMI), making it easier to meet regulatory requirements. Additionally, the device includes comprehensive click-and-pop suppression that minimizes noise during turn-on and turn-off transitions, providing a smooth and uninterrupted audio experience.

The MAX9705BTB comes in a tiny 5mm x 5mm, 32-pin TQFN package with exposed pad, which helps in heat dissipation and allows for a more compact PCB layout. Its pin configuration is optimized for easy routing of audio signals, minimizing cross-talk and ensuring high-quality sound output.

Overall, the Maxim Integrated MAX9705BTB Class D audio amplifier is an excellent choice for designers looking for a high-efficiency, high-fidelity audio amplification solution that can fit into space-constrained applications without compromising on performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess