EN
  • EN
  • DE

MAX9708ETN

Part No MAX9708ETN
Manufacturer Maxim Integrated
Description 20W/40W, Filterless, Spread-Spectrum, Mono/Stereo, Class D Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215443-MAX9708ETN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9708ETN CAD Model

Description

Maxim Integrated MAX9708ETN Audio Amplifier

The MAX9708ETN is a high-performance, 25W, mono Class D audio power amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced audio amplifier is well-suited for a variety of applications, ranging from home theater systems and televisions to multimedia speakers and portable audio devices.

One of the key features of the MAX9708ETN is its high efficiency, which is achieved through the use of Class D amplifier technology. This efficiency minimizes power loss in the form of heat, thereby reducing the need for bulky heat sinks and allowing for a more compact and lightweight design. Additionally, the MAX9708ETN operates over a wide 4.5V to 14V supply voltage range, making it versatile for use in various power environments.

The MAX9708ETN incorporates a high-performance modulation scheme that reduces electromagnetic interference (EMI), a common concern with Class D amplifiers. This makes it easier for designers to meet regulatory EMC requirements without the need for complex filtering solutions. Furthermore, the device features a low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1W, ensuring high-fidelity audio reproduction that is crucial for critical listening environments.

For ease of integration into various audio systems, the MAX9708ETN is equipped with a fully differential input that enhances noise rejection and improves sound quality. It also includes comprehensive protection features such as over-current protection, over-temperature protection, and under-voltage lockout, which contribute to the reliability and longevity of the end product.

Encased in a 56-pin thin QFN (TQFN) package, the MAX9708ETN combines a small footprint with high thermal performance. This compact design allows audio system manufacturers to reduce the size of their products without compromising on power or audio quality.

In summary, the Maxim Integrated MAX9708ETN audio amplifier is an excellent choice for designers looking to incorporate a powerful, efficient, and high-quality audio amplification solution into their products. Its advanced features and compact size make it a versatile and reliable component for a wide array of audio applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess