Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5.5V
Current - Input Bias (Maximum) 0.05μA at 5.5V
Current - Quiescent (Maximum) 18μA
CMRR, PSRR 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Mounting Style SMD
Supplier Device Package 16-QSOP
Family Part Number MAX970
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215445-MAX970EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX970EEE CAD Model

Description

The MAX970EEE from Maxim Integrated is a state-of-the-art high-speed comparator designed for precision and speed in a wide range of applications. This device offers a fast propagation delay, making it ideal for high-frequency and timing-critical applications. Its low-voltage operation and low power consumption make it suitable for battery-powered devices and portable equipment.

Key Features

  • Fast Propagation Delay: The MAX970EEE boasts a swift response time, ensuring quick and accurate signal comparison, which is crucial for high-speed data processing and control systems.
  • Low Power Consumption: Efficiency is at the heart of this device, with minimal power draw to preserve battery life in portable applications.
  • Single or Dual Supply Operation: This versatile comparator can operate from a single +3V to +5V supply or dual ±1.5V to ±5V supplies, providing flexibility in various circuit designs.
  • Input Offset Voltage: A low input offset voltage ensures precision in measurement and control systems, maintaining accuracy in signal comparison.
  • TTL/CMOS-Compatible Outputs: The outputs of the MAX970EEE are compatible with TTL and CMOS logic levels, allowing for easy integration with digital systems.

Applications

The MAX970EEE is well-suited for a broad range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave shapers
  • High-speed triggers
  • Line receivers

With its robust feature set, the MAX970EEE is an excellent choice for designers looking for a high-performance comparator that balances speed, precision, and power efficiency. Whether it's for telecommunications, instrumentation, or any other application demanding rapid and accurate signal comparison, the MAX970EEE delivers reliable and consistent performance.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention