EN
  • EN
  • DE

MAX9716EBL+C6S

Part No MAX9716EBL+C6S
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description LOW-COST, MONO, 1.4WATT BTL AUDI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-UCSP (1.52x1.52)
Package / Case 9-WFBGA, CSPBGA
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 216016-MAX9716EBL+C6S
Ultra Librarian 3D Model Ultra Librarian MAX9716EBL+C6S CAD Model

Description

Maxim Integrated MAX9716EBL+C6S Product Overview

The MAX9716EBL+C6S from Maxim Integrated is a high-performance, compact audio amplifier that provides robust sound quality for a wide range of applications. Designed with efficiency and versatility in mind, this integrated circuit (IC) is ideal for portable and space-constrained audio systems.

Key Features

  • High-Quality Audio Amplification: The MAX9716EBL+C6S delivers clear and powerful audio amplification, ensuring a premium listening experience for users.
  • Low Power Consumption: This IC is engineered for energy efficiency, which makes it suitable for battery-powered devices, helping to prolong battery life and reduce overall power costs.
  • Compact Form Factor: With its small footprint, the MAX9716EBL+C6S can easily be integrated into space-constrained designs without compromising on performance.
  • Flexible Power Supply: It supports a wide range of power supply voltages, providing design flexibility for various applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability.

Applications

The versatility of the MAX9716EBL+C6S makes it suitable for a variety of audio applications, including but not limited to:

  • Portable speakers
  • Mobile phones
  • Personal media players
  • Laptop and desktop computers
  • Home entertainment systems

Technical Specifications

The MAX9716EBL+C6S features a range of technical specifications that make it a powerful choice for audio amplification needs:

  • Output Power: Capable of delivering output power suitable for a range of speaker configurations and sizes.
  • Signal-to-Noise Ratio (SNR): High SNR ensures audio output is crisp and clear with minimal background noise.
  • Total Harmonic Distortion (THD): Low THD means the audio output is faithful to the original recording.

In summary, the MAX9716EBL+C6S from Maxim Integrated is an exceptional audio amplifier solution that combines high-quality sound, energy efficiency, and a compact size, making it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1208 $72.4832
8+ $14.8683 $118.9464
13+ $14.4040 $187.2520
17+ $13.9385 $236.9545
22+ $13.4742 $296.4324
29+ $12.0801 $350.3229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess