EN
  • EN
  • DE

MAX9728AEUD+TS

Part No MAX9728AEUD+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707540-MAX9728AEUD+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9728AEUD+TS CAD Model

Description

The MAX9728AEUD+TS from Maxim Integrated is a high-efficiency, 2 x 10W, stereo audio amplifier designed to deliver premium sound quality with minimal power consumption. It is a perfect fit for portable audio devices, laptops, and any system where high-quality audio and power efficiency are required.

Key Features

  • Output Power: The device can deliver up to 10 watts per channel into a 8Ω load, making it capable of driving a wide range of speakers with clarity and power.
  • High Efficiency: With its high-efficiency Class D operation, the MAX9728AEUD+TS conserves power and extends battery life in portable applications.
  • Low EMI: The amplifier is designed to minimize electromagnetic interference (EMI), ensuring that it can be used in close proximity to RF-sensitive circuitry without causing disruptions.
  • Integrated Click-and-Pop Suppression: This feature reduces the audible clicks and pops that can occur during power-up or shutdown, providing a smoother user experience.
  • Comprehensive Protection: The device includes thermal overload protection, overcurrent protection, and undervoltage lockout, enhancing its reliability and longevity.

Applications

The MAX9728AEUD+TS is versatile and can be used in a variety of applications, including:

  • Portable and wireless speakers
  • MP3 player docking stations
  • Laptop and desktop computers
  • Flat-panel televisions and monitors
  • Home audio systems

Technical Specifications

With a wide 4.5V to 14V supply voltage range, the MAX9728AEUD+TS accommodates a variety of power sources. Its THD+N (Total Harmonic Distortion + Noise) is less than 0.1%, ensuring high-fidelity audio reproduction. The device comes in a 14-pin TSSOP package, offering a compact solution for space-constrained applications.

Conclusion

The Maxim Integrated MAX9728AEUD+TS is an ideal audio amplifier solution for designers looking to balance performance with power efficiency. With its robust feature set and protection circuitry, it stands out as a reliable and versatile component for high-quality audio applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess