EN
  • EN
  • DE

MAX972CSA-T

Part No MAX972CSA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC / Comparator with Voltage Reference Open-Drain 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type with Voltage Reference
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 4µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX972
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882681-MAX972CSA-T
Ultra Librarian 3D Model Ultra Librarian MAX972CSA-T CAD Model

Description

Maxim Integrated MAX972CSA-T Precision Comparator

The MAX972CSA-T is a high-performance precision comparator from Maxim Integrated, designed to provide fast response times and low power consumption for a wide array of electronic applications. This component is well-suited for portable and battery-powered devices due to its efficient design. Its small footprint and surface-mount package make it an excellent choice for space-constrained applications.

The MAX972CSA-T operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies. With its low supply current of just 4µA, the device is optimized for systems where power efficiency is crucial. This comparator boasts a fast propagation delay of typically 500ns, ensuring quick response times for critical signal processing tasks.

One of the standout features of the MAX972CSA-T is its integrated reference, which simplifies design and reduces component count. The internal 1.182V ±1% reference voltage enables precise threshold settings for voltage monitoring applications. Additionally, the device offers a unique combination of integrated features, including a latch function and a complementary output, which enhance its versatility in complex circuits.

The MAX972CSA-T is available in an 8-pin SOIC package, which is widely used in the industry and compatible with standard PCB assembly processes. This makes it easy to integrate into existing designs without the need for special handling or equipment.

Key applications for the MAX972CSA-T include battery monitoring, window comparators, A/D converters, zero-crossing detectors, and oscillators. Its robust design ensures reliable performance in challenging conditions, making it a preferred choice for industrial, automotive, and communication systems.

In summary, the Maxim Integrated MAX972CSA-T is a versatile and efficient precision comparator that provides designers with a compact, low-power solution for a broad range of electronic circuits. Its integrated features and fast response time make it a valuable component for any application requiring precise voltage comparison.

For more detailed information, datasheets, and application notes, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
NEC
Lowest to $1.5246
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7946 $71.5892
4+ $29.3705 $117.4820
7+ $28.4523 $199.1661
9+ $27.5340 $247.8060
11+ $26.6170 $292.7870
15+ $23.8635 $357.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess