EN
  • EN
  • DE

MAX9736AETJ

Part No MAX9736AETJ
Manufacturer Maxim Integrated
Description Mono/Stereo High-Power Class D Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215462-MAX9736AETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9736AETJ CAD Model

Description

The MAX9736AETJ from Maxim Integrated is a premium, mono, class D audio amplifier that provides high-quality sound reinforcement with minimal power consumption. This audio amplifier integrates a high-performance modulation scheme that ensures excellent audio performance and efficiency, making it an ideal choice for a wide range of applications, including home theater systems, televisions, and portable audio devices.

Key Features

  • High Efficiency: The MAX9736AETJ operates with a high efficiency of up to 93%, reducing heat dissipation and eliminating the need for heat sinks in most applications.
  • Compact Design: Housed in a 32-pin TQFN package, this audio amplifier is designed for space-constrained applications.
  • High Output Power: Capable of delivering up to 15W into an 8Ω load, it is powerful enough for a variety of audio playback devices.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range of 8V to 28V, accommodating a variety of power sources.
  • Integrated Protection: Features include over-temperature protection, under-voltage lockout, and DC output protection, enhancing the reliability and longevity of the amplifier.
  • Adjustable Gain Settings: Gain settings are adjustable through external gain-setting resistors, providing flexibility in audio system design.

Applications

  • Home Theater Systems
  • Desktop and Portable Audio Systems
  • Flat Panel Televisions
  • Powered Speakers

The MAX9736AETJ is a testament to Maxim Integrated's commitment to delivering high-performance audio solutions. Its integration of advanced features and technology in a compact package makes it a leading choice for designers looking to enhance the audio experience in consumer electronics. Whether you're building a home theater powerhouse or a portable speaker system, the MAX9736AETJ offers the quality, power, and efficiency needed to create an impressive audio product.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6552 $53.5864
16+ $6.2812 $100.4992
25+ $6.0849 $152.1225
34+ $5.8886 $200.2124
44+ $5.6924 $250.4656
59+ $5.1035 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess