Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 35W x 1 @ 4 Ohm; 17.5W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 28 V
Board Type Fully Populated
Utilized IC / Part MAX9736A
Supplied Contents Board(s)
Win Source Part Number 787254-MAX9736AEVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9736A
Introduction Date March 01, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9736AEVKIT+ CAD Model

Description

Maxim Integrated MAX9736AEVKIT+ Evaluation Kit

The Maxim Integrated MAX9736AEVKIT+ is a comprehensive evaluation kit designed for audiophiles, engineers, and hobbyists looking to explore the capabilities of the MAX9736A Class D amplifier. This premium audio amplifier offers high-efficiency, low-distortion audio amplification that is perfect for a wide range of applications such as home theater systems, docking stations, and digital TV sound bars.

The evaluation kit includes the MAX9736A mono 10W Class D amplifier, which delivers exceptional sound quality with a high signal-to-noise ratio (SNR) and reduced total harmonic distortion (THD). The amplifier operates over a wide 8V to 28V supply voltage range, making it versatile for use in various power environments. Additionally, the MAX9736A features a patented spread-spectrum modulation scheme that minimizes EMI, thus reducing the need for filtering and allowing for a more straightforward design process.

The MAX9736AEVKIT+ comes with a fully assembled and tested evaluation board, which allows for immediate testing and reduces the time required for initial setup. The board is equipped with all necessary connectors and can be easily interfaced with external audio sources and speakers. Users can quickly evaluate the performance characteristics of the amplifier, such as efficiency, gain, and frequency response, by using the provided test points and onboard potentiometers for volume control.

For advanced users looking to customize their audio experience, the evaluation kit also includes provisions for adding external passive components. This feature enables users to tweak the circuit to suit their specific audio requirements, such as adjusting the gain or implementing custom filter designs.

Maxim Integrated provides comprehensive technical documentation with the MAX9736AEVKIT+, including a detailed user manual, schematic diagrams, and application notes. This information aids users in understanding the functionality of the evaluation board and assists in integrating the MAX9736A into their own designs.

In summary, the MAX9736AEVKIT+ from Maxim Integrated is an exceptional tool for those who want to experiment with high-quality audio amplification. Its ease of use, coupled with the high-performance MAX9736A amplifier, makes it an excellent choice for developing sophisticated audio products.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ECAD model for SSM2305-EVALZ
Diodes Incorporated
Need more? Email Us
ECAD model for PAM8406DR_01
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA025V1
Texas Instruments
EVAL MODULE FOR TAS5414BQ1 PHD
Need more? Email Us
ECAD model for TAS5414BQ1PHDEVM
Texas Instruments
AUTOMOTIVE, 45V, 13A, DIGITAL IN
Lowest to $32.9980
ECAD model for TAS6684QPHDRQ1
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA021V1
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.8896
ECAD model for MAX98371EWV+
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5720A-Q1EVM
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA011V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention