EN
  • EN
  • DE

MAX9750CETI+

Part No MAX9750CETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 110mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 124179-MAX9750CETI+
Ultra Librarian 3D Model Ultra Librarian MAX9750CETI+ CAD Model

Description

Product Overview: MAX9750CETI+ from Maxim Integrated

The MAX9750CETI+ is a high-performance, low-power, Class D audio amplifier from Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. Designed to deliver exceptional sound quality with minimal power consumption, this amplifier is an ideal choice for a wide range of portable audio applications.

Key Features

  • High Efficiency: The MAX9750CETI+ operates with a high efficiency of up to 92%, which reduces power loss and extends battery life in portable devices.
  • Output Power: It can deliver 2.4W per channel into a 4Ω load or 1.4W per channel into an 8Ω load, making it powerful enough for a variety of audio applications.
  • Low EMI: The device features spread-spectrum modulation, which significantly reduces electromagnetic interference (EMI), allowing for use in RF-sensitive environments.
  • Thermal Protection: Built-in thermal overload protection safeguards the amplifier and connected components from damage due to excessive heat.
  • Compact Package: The MAX9750CETI+ comes in a space-saving 28-pin TQFN package, ideal for applications where board space is at a premium.

Applications

The versatility of the MAX9750CETI+ makes it suitable for a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Speakers
  • Other Battery-Powered Audio Devices

Technical Specifications

The amplifier operates over a wide supply voltage range from 2.7V to 5.5V, making it compatible with most common battery technologies. It also features a low quiescent current and a shutdown mode that reduces the supply current to less than 1µA, further conserving energy when the amplifier is not in use.

For designers and engineers looking for a high-quality audio amplification solution, the MAX9750CETI+ from Maxim Integrated offers the perfect blend of performance, efficiency, and compact form factor. Its robust feature set ensures reliable operation and excellent audio output in a variety of portable applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0097 $116.5626
89+ $1.9473 $173.3097
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess