EN
  • EN
  • DE

MAX9759ETE+T

Part No MAX9759ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 4.3W Class-D 16-Pin TQFN EP T/R / IC AMP AUDIO PWR 3.2W D 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4.3W x 1 @ 3 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (4x4)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 105145-MAX9759ETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9759
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9759ETE+T CAD Model

Description

Maxim Integrated's MAX9759ETE+T: A High-Efficiency Audio Amplifier

The MAX9759ETE+T from Maxim Integrated is a state-of-the-art audio amplifier that combines compact design with high performance, making it an ideal choice for portable audio applications. This versatile component is designed to deliver premium sound quality with minimal power consumption, ensuring longer battery life in portable devices.

The MAX9759ETE+T is a 2.4W, stereo audio power amplifier that operates from a 2.5V to 5.5V supply voltage, making it perfect for a wide range of portable electronic devices, such as mobile phones, tablets, laptops, and portable media players. Its high efficiency of up to 90% helps reduce heat dissipation, which is critical for maintaining the integrity and longevity of battery-powered devices.

One of the standout features of the MAX9759ETE+T is its differential inputs, which significantly reduce common-mode noise and improve sound quality. This is particularly beneficial in environments with high levels of electromagnetic interference (EMI), ensuring that the audio output remains clear and undistorted.

The device is equipped with a comprehensive set of protection features, including over-current protection, thermal overload protection, and under-voltage lockout. These features safeguard the amplifier and the speakers from potential damage, providing peace of mind for both manufacturers and end-users.

Furthermore, the MAX9759ETE+T offers a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which guarantees high-fidelity audio reproduction. Its "click-and-pop" suppression feature enhances the listening experience by minimizing noise during turn-on and turn-off transitions.

Designed in a compact 16-pin TQFN package, the MAX9759ETE+T allows for space-saving PCB designs, which is essential for the ever-decreasing size of modern electronic devices. Its simple, externally configurable gain settings provide designers with flexibility and ease of integration into various audio systems.

In summary, the MAX9759ETE+T audio amplifier from Maxim Integrated is a high-efficiency, feature-rich component that offers excellent audio performance, robust protection, and a compact form factor, making it a top choice for designers looking to enhance the audio capabilities of their portable electronic products.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess