EN
  • EN
  • DE

MAX978ESE

Part No MAX978ESE
Manufacturer Maxim Integrated
Description Single/Dual/Quad, SOT23, Single-Supply, High-Speed, Low-Power Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215472-MAX978ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX978ESE CAD Model

Description

Product Overview: MAX978ESE from Maxim Integrated

The MAX978ESE is a high-performance, precision operational amplifier (op-amp) designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This particular op-amp is well-suited for a wide range of applications, including industrial, medical, communication, and automation systems, where accuracy and stability are crucial.

Key Features

  • Low Offset Voltage: The MAX978ESE boasts an ultra-low input offset voltage, which enhances the accuracy of signal amplification and processing. This makes it ideal for applications requiring precise measurements, such as instrumentation and sensor interfaces.
  • High Gain Bandwidth: With its high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the integrity of the signal, making it suitable for high-speed signal conditioning tasks.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying the design and reducing the power requirements of the system it is integrated into.
  • Robust Power Supply Rejection Ratio (PSRR): The device exhibits excellent PSRR characteristics, ensuring stable performance even in the presence of supply voltage variations, which is critical for maintaining signal fidelity.

Applications

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Audio Processing
  • Industrial Control Systems

Package and Reliability

The MAX978ESE is packaged in a 16-pin narrow SO (Small Outline) package, which allows for a compact footprint on printed circuit boards (PCBs). Maxim Integrated's commitment to quality ensures that this op-amp meets stringent reliability standards, providing consistent performance over its operational lifespan.

Conclusion

The MAX978ESE from Maxim Integrated is a versatile and high-performing operational amplifier that can be integrated into a variety of electronic systems. Its low offset voltage, high gain bandwidth, and robust power supply rejection make it a reliable choice for engineers looking to optimize their designs for precision and stability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0014 $54.0126
21+ $4.9243 $103.4103
32+ $4.7704 $152.6528
44+ $4.6165 $203.1260
57+ $4.4626 $254.3682
75+ $4.0010 $300.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess