EN
  • EN
  • DE

MAX98088EWY+T

Part No MAX98088EWY+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO FLEXSOUND 63WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, I2S, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Analog Supply Voltage 1.65 V to 2 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 63-WLP
Win Source Part Number 207634-MAX98088EWY+T
Ultra Librarian 3D Model Ultra Librarian MAX98088EWY+T CAD Model

Description

The MAX98088EWY+T is a high-performance, low-power audio codec from Maxim Integrated, designed to deliver superior audio quality in a wide range of portable applications. This advanced audio codec integrates a stereo DAC, a stereo ADC, and a flexible audio processing pipeline to provide a complete audio solution for mobile phones, tablets, laptops, and other multimedia devices.

Key Features:

  • High-Quality Audio: The device features a stereo 24-bit high-fidelity DAC and ADC, offering excellent dynamic range and signal-to-noise ratio, ensuring crisp and clear audio reproduction.
  • Low Power Consumption: Designed for battery-powered devices, the MAX98088EWY+T is optimized for low power consumption, extending the battery life of portable electronics.
  • Flexible Audio Processing: The codec includes an integrated DSP with preset and customizable audio processing algorithms, such as equalization and dynamic range control, to enhance the audio experience.
  • Multiple Audio Interfaces: It supports I2S, left-justified, and PCM digital audio interfaces, providing versatility for system design and compatibility with various microprocessors and DSPs.
  • Compact Package: The MAX98088EWY+T comes in a compact, 45-bump WLP (Wafer-Level Package), saving valuable board space in space-constrained applications.

Applications:

The codec's high integration and performance make it ideal for a range of applications:

  • Smartphones and Tablets
  • Laptops and Portable Computing Devices
  • Portable Media Players
  • Bluetooth Headphones and Speakers
  • Other Portable Audio Devices

Technical Specifications:

Parameter Value
DAC Signal-to-Noise Ratio 100dB
ADC Signal-to-Noise Ratio 93dB
Power Supply Voltage 1.71V to 1.89V
Operating Temperature Range -40°C to +85°C
Package Type 45-Bump WLP

With its advanced features and high integration, the MAX98088EWY+T from Maxim Integrated is the go-to audio codec for developers looking to create products with outstanding audio performance and power efficiency.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9917 $59.8755
36+ $3.2756 $117.9216
55+ $3.1728 $174.5040
76+ $3.0711 $233.4036
98+ $2.9684 $290.9032
131+ $2.6611 $348.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess