EN
  • EN
  • DE

MAX98096EWF+T

Part No MAX98096EWF+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description AUDIO HUB FLEXSOUND PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Audio Signal Processor, Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface I²S
Voltage - Supply 1.2V ~ 1.8V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 117-BGA, WLBGA
Supplier Device Package 117-WLP (6.9x4.7)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075874-MAX98096EWF+T
Ultra Librarian 3D Model Ultra Librarian MAX98096EWF+T CAD Model

Description

Maxim Integrated MAX98096EWF+T Audio Codec

The MAX98096EWF+T from Maxim Integrated is a high-performance, low-power audio codec designed to provide a comprehensive audio solution for portable multimedia applications. With a focus on delivering exceptional audio quality and advanced features, this codec is a perfect choice for designers looking to enhance the audio capabilities of their products while maintaining energy efficiency.

Key Features:

  • High-Quality Audio: The MAX98096EWF+T supports a 24-bit audio data interface with a sampling rate of up to 192kHz, ensuring high-fidelity sound reproduction for a premium listening experience.
  • FlexSound™ Technology: Maxim's proprietary FlexSound technology improves loudspeaker performance by providing dynamic range compression, speaker protection, and maximized acoustic power output without distortion.
  • Integrated DSP: The onboard digital signal processor (DSP) allows for custom audio processing and supports various audio enhancements such as 3D sound, equalization, and noise suppression.
  • Low Power Consumption: Designed for battery-powered devices, the MAX98096EWF+T offers ultra-low power operation to extend battery life, making it ideal for mobile phones, tablets, and other portable electronics.
  • Multiple Audio Interfaces: It includes I2S, left-justified, and PCM audio interfaces for flexible integration with a wide range of microprocessors and DSPs.
  • Compact Package: The codec comes in a small 36-bump WLP (Wafer-Level Package), minimizing the footprint on the PCB and allowing for space-saving designs.

Applications:

The MAX98096EWF+T is suitable for a variety of applications that require high-quality audio playback and recording. These include:

  • Smartphones and tablets
  • Portable media players
  • Wireless speakers and headphones
  • Bluetooth audio accessories
  • Gaming devices
  • Other consumer electronics requiring embedded audio solutions

With its combination of audio performance, power efficiency, and advanced features, the MAX98096EWF+T audio codec from Maxim Integrated stands out as a sophisticated solution for any designer looking to elevate the audio experience in their next project.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $9.6370
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess