EN
  • EN
  • DE

MAX9850ETI

Part No MAX9850ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Description Stereo Audio DAC with DirectDrive Headphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830061-MAX9850ETI
Ultra Librarian 3D Model Ultra Librarian MAX9850ETI CAD Model

Description

Introducing the MAX9850ETI Stereo Audio DAC from Maxim Integrated

The MAX9850ETI is a high-performance, low-power stereo audio digital-to-analog converter (DAC) designed by Maxim Integrated to deliver exceptional sound quality for a wide range of consumer electronics. This compact, efficient component is ideal for portable applications where space and power consumption are critical considerations.

Key Features:

  • High-Quality Audio Performance: With its advanced architecture, the MAX9850ETI provides excellent dynamic performance, ensuring crisp and clear audio playback. It supports sampling rates up to 48kHz, which is more than adequate for most high-fidelity audio applications.
  • Low-Power Operation: Designed for efficiency, the MAX9850ETI operates on a single 1.8V power supply, minimizing power consumption and extending battery life in portable devices.
  • Integrated Headphone Amplifier: This DAC features an integrated, high-output headphone amplifier, reducing the need for additional external components and simplifying the design process for product developers.
  • Flexible Digital Audio Interface: The MAX9850ETI supports I²S, left-justified, and right-justified data formats, providing versatility and ease of integration with a variety of digital audio sources and processors.
  • Compact Package: Available in a space-saving 28-pin TQFN package, the MAX9850ETI is designed to fit into the most space-constrained designs without compromising on functionality or performance.

Applications:

The MAX9850ETI is well-suited for a range of applications where high-quality audio and efficient power management are essential. These include:

  • Portable Media Players
  • Smartphones and Tablets
  • Handheld Gaming Devices
  • Bluetooth Headphones and Speakers
  • USB Audio Accessories

With its combination of high-quality audio, low power consumption, and a compact form factor, the MAX9850ETI from Maxim Integrated stands out as an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess