EN
  • EN
  • DE

MAX9888EWY+T

Part No MAX9888EWY+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC CODEC AUDIO FLEXSOUND 63WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 3-Channel with Stereo Headphones
Max Output Power x Channels @ Load 1.37W x 2 @ 8 Ohm; 40mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.8 V to 5.5 V
Features Depop, Differential Inputs, I2S, Microphone, Mute, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 63-WLP
Dimension 63-WFBGA, WLCSP
Win Source Part Number 1071955-MAX9888EWY+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9888EWY+T CAD Model

Description

Maxim Integrated's MAX9888EWY+T Audio Amplifier

The MAX9888EWY+T from Maxim Integrated is a high-performance, low-power stereo audio amplifier designed to deliver superior audio quality in a compact package. This versatile IC is perfect for a range of portable applications, including smartphones, tablets, laptops, and portable media players, where space is at a premium and energy efficiency is crucial.

At the heart of the MAX9888EWY+T lies an innovative audio architecture that provides a rich, clear sound experience. The device features a dual-mode charge pump which powers the Class G amplifier, enabling it to drive speakers with higher efficiency and reduced power consumption compared to traditional Class AB amplifiers. This means users can enjoy their favorite music or video content for extended periods without worrying about battery life.

The MAX9888EWY+T supports differential inputs, which helps to reduce external noise and interference, ensuring a cleaner audio signal. The amplifier is capable of delivering up to 1.2W per channel into a 8Ω load, providing ample volume and clarity for most portable applications. Additionally, the built-in DirectDrive® technology eliminates the need for DC-blocking capacitors, further saving on space and component count.

Flexibility is a key feature of the MAX9888EWY+T, with programmable input gain, comprehensive click-and-pop suppression, and a fully differential architecture. It also includes an integrated digital volume control, which allows for precise volume adjustments through simple I²C commands. The device operates over a wide 2.7V to 5.5V supply voltage range, making it compatible with most battery-operated devices.

Designed with the manufacturer's commitment to reliability, the MAX9888EWY+T is available in a tiny 30-bump WLP (Wafer-Level Package) and is specified over the -40°C to +85°C extended temperature range. This makes it a robust audio solution for portable devices that may be used in a variety of environmental conditions.

With its combination of high fidelity audio output, low power consumption, and small form factor, the MAX9888EWY+T from Maxim Integrated stands out as a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9679 $61.9358
5+ $25.4088 $127.0440
8+ $24.6154 $196.9232
10+ $23.8207 $238.2070
13+ $23.0272 $299.3536
17+ $20.6456 $350.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess