EN
  • EN
  • DE

MAX9890BETA/V+T

Part No MAX9890BETA/V+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC CODEC AUDIO I2S ULP TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Noise Reduction
Applications Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 36dB
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 707602-MAX9890BETA/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9890BETA/V+T CAD Model

Description

The MAX9890BETA/V+T from Maxim Integrated is a cutting-edge audio click-pop suppressor designed to enhance the user experience in portable electronic devices by eliminating the unwanted noise that can occur during power cycling. This highly efficient component is a crucial addition to any audio system requiring a clean start-up and shutdown transient response.

Key Features

  • High-Performance Suppression: The MAX9890BETA/V+T effectively suppresses click and pop noises that are typically associated with power cycling of audio equipment, ensuring a smooth and uninterrupted audio experience.
  • Wide Voltage Range: This device operates over a wide supply voltage range from 1.8V to 3.6V, making it versatile for various applications and compatible with most portable electronics' power systems.
  • Low Power Consumption: Designed for battery-powered devices, the MAX9890BETA/V+T boasts low quiescent current, which helps in prolonging battery life without compromising performance.
  • Minimal External Components: The suppressor requires minimal external components, making it an ideal solution for space-constrained applications while simplifying the design process.
  • Robust Protection Circuits: It includes built-in thermal overload protection and short-circuit protection, providing a reliable safeguard for the audio system.

Applications

The MAX9890BETA/V+T is suitable for a wide array of audio applications, particularly where high-quality sound is paramount. It is an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook Computers
  • Audio Docking Stations
  • Bluetooth Headphones

Product Specifications

With its compact size and the TDFN (Thin Dual Flat No-lead) package, the MAX9890BETA/V+T integrates seamlessly into modern portable electronics. The device's temperature range supports standard operating conditions, and its robust design ensures consistent performance across various environments.

Maxim Integrated continues to deliver innovative solutions like the MAX9890BETA/V+T, improving audio quality and user satisfaction in consumer electronics. By integrating this audio click-pop suppressor into your design, you can provide your customers with the premium audio experience they demand.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Texas Instruments
Lowest to $3.8651
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.1581 $90.1581
2+ $87.3411 $174.6822
3+ $84.5229 $253.5687
4+ $81.7059 $326.8236
5+ $73.2536 $366.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess