EN
  • EN
  • DE

FBFM2112F897C S LJLS

Part No FBFM2112F897C S LJLS
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet-switch With 90 G Maximum Port Bandwidth
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 12.8 Gbps
Interface SPI
Maximum Operating Temperature 85 °C
Max Supply Current 74 µA
Max Supply Voltage 3.47 V
Min Operating Temperature 0 °C
Min Supply Voltage 950 mV
Number of Transceivers 1
RoHS Compliant
Win Source Part Number 1016943-FBFM2112F897C S LJLS
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBFM2112F897C S LJLS CAD Model

Description

The FBFM2112F897C S LJLS is an Ethernet interface component manufactured by Intel.

  • Manufacturer: Intel
  • Supply and Demand Status: Shortage
  • Data Rate: 12.8Gbps
  • Interface: SPI
  • Transceivers: 1
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller 10Mbps/100Mbps 3.3V 56-Pin VQFN T/R
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 48VQFN / 4/4 Transceiver Full Ethernet 48-VQFN (7x7)
Need more? Email Us
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Need more? Email Us
Intel
Ethernet Controller 100Mbps/1000Mbps/10000Mbps 3.3V 576-Pin FCBGA
Lowest to $48.2723

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess