EN
  • EN
  • DE

CAT25512LE-G

Part No CAT25512LE-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-SPI 512K-bit 64K x 8 2.5V 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Schedule B 8542320070
Win Source Part Number 1051127-CAT25512LE-G
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25512LE-G CAD Model

Description

ON Semiconductor CAT25512LE-G SPI Serial EEPROM

The CAT25512LE-G is a high-performance, 512-Kb SPI bus serial EEPROM from ON Semiconductor, designed to provide robust storage solutions for advanced electronic systems. This EEPROM device offers a convenient and reliable way to extend the memory capabilities of microcontroller-based systems, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 512 Kbits (64K x 8)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies.
  • High-Speed Read and Write: Supports SPI modes 0 and 3 for high-speed data transfer.
  • Write Protection: Hardware and software protection features to prevent unintended writes and data corruption.
  • Low Power Consumption: Ideal for battery-powered applications with its low-power standby mode.
  • Endurance: Capable of 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing a reliable non-volatile storage solution.
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a space-saving 8-lead SOIC package.

Applications

The CAT25512LE-G EEPROM's robustness and reliability make it well-suited for applications requiring frequent or long-term data storage, such as:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical equipment
  • Smart meters
  • Networking equipment

ON Semiconductor's commitment to quality ensures that the CAT25512LE-G EEPROM not only meets the stringent requirements of modern electronic systems but also provides a cost-effective and flexible solution for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess