EN
  • EN
  • DE

N25S830HAT22I

Part No N25S830HAT22I
Manufacturer ON Semiconductor
Catalog SRAM
Description IC SRAM 256KBIT SPI 20MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-TSSOP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name N25S830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886739-N25S830HAT22I
Ultra Librarian 3D Model Ultra Librarian N25S830HAT22I CAD Model

Description

Introducing the N25S830HAT22I from ON Semiconductor

The N25S830HAT22I is a state-of-the-art integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is designed to meet the rigorous demands of modern electronic devices, offering a perfect blend of power efficiency, reliability, and functionality.

Key Features

  • High-Speed Operation: The N25S830HAT22I operates at a swift pace, ensuring that electronic devices function with optimal efficiency and responsiveness.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to consume minimal power, which helps to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Robust Thermal Performance: Designed to withstand high temperatures, the N25S830HAT22I maintains its performance even under thermal stress, making it suitable for a wide range of operating environments.
  • Durable Design: ON Semiconductor's commitment to quality means that this product is built to last, with a design that ensures long-term reliability and stability.

Applications

The N25S830HAT22I is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

ON Semiconductor has equipped the N25S830HAT22I with technical specifications that cater to the needs of advanced electronic systems:

  • Voltage range tailored to specific device requirements
  • Package options that provide flexibility in design
  • Compatibility with standard manufacturing processes

Quality and Support

ON Semiconductor stands behind the N25S830HAT22I with comprehensive technical support and a commitment to quality. Customers can rely on ON Semiconductor's global network of technical assistance, ensuring that any project incorporating the N25S830HAT22I is backed by expert guidance and support.

Conclusion

Whether for automotive innovation, industrial automation, cutting-edge consumer electronics, or other high-tech applications, the N25S830HAT22I from ON Semiconductor is an excellent choice for designers seeking a reliable, efficient, and high-performing integrated circuit. With its robust feature set and the backing of ON Semiconductor's renowned support, the N25S830HAT22I is poised to drive the next wave of electronic advancements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess