EN
  • EN
  • DE

AT29BV020-12JU

Part No AT29BV020-12JU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 120 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29BV020
Standard Package 156 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565595-AT29BV020-12JU
Ultra Librarian 3D Model Ultra Librarian AT29BV020-12JU CAD Model

Description

The AT29BV020-12JU is a high-performance flash memory component manufactured by Microchip Technology, designed for applications requiring fast and reliable non-volatile memory storage. This device offers a robust storage solution with a 2-megabit capacity, catering to the needs of a wide range of embedded systems.

Key Features

  • Memory Size: 2 Megabits (256K x 8) offers ample space for boot code, firmware updates, and data logging requirements.
  • Interface Type: The device utilizes a parallel interface for high-speed data transfer and simple connectivity to microcontrollers and processors.
  • Access Time: With an access time of 120 ns, the AT29BV020-12JU provides quick read operations, enhancing the overall performance of the system.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: The device is robust and reliable, with an operational temperature range from -40°C to +85°C, ensuring stability across various environmental conditions.
  • Package: Enclosed in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT29BV020-12JU is designed for surface-mount technology, providing secure and compact integration into hardware designs.
  • Endurance: The flash memory boasts an endurance of 10,000 write/erase cycles, signifying its ability to handle frequent data updates over its lifetime.

Applications

The AT29BV020-12JU is highly versatile and can be used in a variety of applications, including but not limited to:

  • Embedded systems requiring a reliable boot memory
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

In summary, the AT29BV020-12JU from Microchip Technology is a reliable and efficient flash memory chip that provides fast access times, low-power operation, and a robust storage solution for a multitude of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess